L-com, Inc. RG6 Quad Shield Coaxial Cable Type F Male/Male 25.0 ft CC6QF-25

Description
This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications. Features Suitable for both indoor or outdoor applications 75 Ohm video signal transmission Quad shielded RG6 cable offers superior shielding characteristics RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss Type F connectors feature both silicone sealant and internal o-ring Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications. Features Suitable for both indoor or outdoor applications 75 Ohm video signal transmission Quad shielded RG6 cable offers superior shielding characteristics RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss Type F connectors feature both silicone sealant and internal o-ring Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG6 Quad Shield Coaxial Cable Type F Male/Male 25.0 ft - CC6QF-25 - L-com, Inc.
North Andover, MA, United States
RG6 Quad Shield Coaxial Cable Type F Male/Male 25.0 ft
CC6QF-25
RG6 Quad Shield Coaxial Cable Type F Male/Male 25.0 ft CC6QF-25
This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications. Features Suitable for both indoor or outdoor applications 75 Ohm video signal transmission Quad shielded RG6 cable offers superior shielding characteristics RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss Type F connectors feature both silicone sealant and internal o-ring Application Video Signage Video Surveillance Video Transmission Broadcast

This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications.

Features

  • Suitable for both indoor or outdoor applications
  • 75 Ohm video signal transmission
  • Quad shielded RG6 cable offers superior shielding characteristics
  • RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss
  • Type F connectors feature both silicone sealant and internal o-ring

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Type F M/type F M Rg6Qs 25 L-Com - 88M3664 - Newark, An Avnet Company
Chicago, IL, United States
Ca Type F M/type F M Rg6Qs 25 L-Com
88M3664
Ca Type F M/type F M Rg6Qs 25 L-Com 88M3664
CA TYPE F M/TYPE F M RG6QS 25

CA TYPE F M/TYPE F M RG6QS 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC6QF-25 88M3664
Product Name RG6 Quad Shield Coaxial Cable Type F Male/Male 25.0 ft Ca Type F M/type F M Rg6Qs 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XM Micro-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details