L-com, Inc. RG6 Quad Shield Coaxial Cable Type F Male/Male 1.0 ft CC6QF-1

Description
This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications. Features Suitable for both indoor or outdoor applications 75 Ohm video signal transmission Quad shielded RG6 cable offers superior shielding characteristics RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss Type F connectors feature both silicone sealant and internal o-ring Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications. Features Suitable for both indoor or outdoor applications 75 Ohm video signal transmission Quad shielded RG6 cable offers superior shielding characteristics RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss Type F connectors feature both silicone sealant and internal o-ring Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG6 Quad Shield Coaxial Cable Type F Male/Male 1.0 ft - CC6QF-1 - L-com, Inc.
North Andover, MA, United States
RG6 Quad Shield Coaxial Cable Type F Male/Male 1.0 ft
CC6QF-1
RG6 Quad Shield Coaxial Cable Type F Male/Male 1.0 ft CC6QF-1
This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications. Features Suitable for both indoor or outdoor applications 75 Ohm video signal transmission Quad shielded RG6 cable offers superior shielding characteristics RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss Type F connectors feature both silicone sealant and internal o-ring Application Broadcast Video Signage Video Surveillance Video Transmission

This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications.

Features

  • Suitable for both indoor or outdoor applications
  • 75 Ohm video signal transmission
  • Quad shielded RG6 cable offers superior shielding characteristics
  • RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss
  • Type F connectors feature both silicone sealant and internal o-ring

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca Type F M/type F M Rg6Qs 1 L-Com - 89M8192 - Newark, An Avnet Company
Chicago, IL, United States
Ca Type F M/type F M Rg6Qs 1 L-Com
89M8192
Ca Type F M/type F M Rg6Qs 1 L-Com 89M8192
CA TYPE F M/TYPE F M RG6QS 1

CA TYPE F M/TYPE F M RG6QS 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC6QF-1 89M8192
Product Name RG6 Quad Shield Coaxial Cable Type F Male/Male 1.0 ft Ca Type F M/type F M Rg6Qs 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60033A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details