L-com, Inc. RG6 Plenum Coaxial Cable BNC Male/Male, 7.5 ft CC6PB-7.5

Description
In applications that require a plenum rated coaxial cable we have the right cable in stock. This series features a RG6/U style cable with a plenum rated jacket that delivers fire retardation and low smoke attributes. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 8 standard lengths from 1 ft to 15 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 15 feet Gold plated contacts reduce signal loss Plenum jacket where fire resistance and low smoke characteristics are critical True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission
Description
In applications that require a plenum rated coaxial cable we have the right cable in stock. This series features a RG6/U style cable with a plenum rated jacket that delivers fire retardation and low smoke attributes. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 8 standard lengths from 1 ft to 15 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 15 feet Gold plated contacts reduce signal loss Plenum jacket where fire resistance and low smoke characteristics are critical True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG6 Plenum Coaxial Cable BNC Male/Male, 7.5 ft - CC6PB-7.5 - L-com, Inc.
North Andover, MA, United States
RG6 Plenum Coaxial Cable BNC Male/Male, 7.5 ft
CC6PB-7.5
RG6 Plenum Coaxial Cable BNC Male/Male, 7.5 ft CC6PB-7.5
In applications that require a plenum rated coaxial cable we have the right cable in stock. This series features a RG6/U style cable with a plenum rated jacket that delivers fire retardation and low smoke attributes. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 8 standard lengths from 1 ft to 15 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 15 feet Gold plated contacts reduce signal loss Plenum jacket where fire resistance and low smoke characteristics are critical True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission

In applications that require a plenum rated coaxial cable we have the right cable in stock. This series features a RG6/U style cable with a plenum rated jacket that delivers fire retardation and low smoke attributes. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 8 standard lengths from 1 ft to 15 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • Gold plated contacts reduce signal loss
  • Plenum jacket where fire resistance and low smoke characteristics are critical
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Rg6 Plen Cbl Bnc M/m 7.5 L-Com - 89M8190 - Newark, An Avnet Company
Chicago, IL, United States
Rg6 Plen Cbl Bnc M/m 7.5 L-Com
89M8190
Rg6 Plen Cbl Bnc M/m 7.5 L-Com 89M8190
RG6 PLEN CBL BNC M/M 7.5

RG6 PLEN CBL BNC M/M 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC6PB-7.5 89M8190
Product Name RG6 Plenum Coaxial Cable BNC Male/Male, 7.5 ft Rg6 Plen Cbl Bnc M/m 7.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details