L-com, Inc. RG6 Plenum Coaxial Cable BNC Male/Male, 5.0 ft CC6PB-5

Description
In applications that require a plenum rated coaxial cable we have the right cable in stock. This series features a RG6/U style cable with a plenum rated jacket that delivers fire retardation and low smoke attributes. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 8 standard lengths from 1 ft to 15 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Gold plated contacts reduce signal loss Available from stock in 8 lengths ranging from 1 to 15 feet Plenum jacket where fire resistance and low smoke characteristics are critical True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast
Description
In applications that require a plenum rated coaxial cable we have the right cable in stock. This series features a RG6/U style cable with a plenum rated jacket that delivers fire retardation and low smoke attributes. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 8 standard lengths from 1 ft to 15 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Gold plated contacts reduce signal loss Available from stock in 8 lengths ranging from 1 to 15 feet Plenum jacket where fire resistance and low smoke characteristics are critical True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG6 Plenum Coaxial Cable BNC Male/Male, 5.0 ft - CC6PB-5 - L-com, Inc.
North Andover, MA, United States
RG6 Plenum Coaxial Cable BNC Male/Male, 5.0 ft
CC6PB-5
RG6 Plenum Coaxial Cable BNC Male/Male, 5.0 ft CC6PB-5
In applications that require a plenum rated coaxial cable we have the right cable in stock. This series features a RG6/U style cable with a plenum rated jacket that delivers fire retardation and low smoke attributes. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 8 standard lengths from 1 ft to 15 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Gold plated contacts reduce signal loss Available from stock in 8 lengths ranging from 1 to 15 feet Plenum jacket where fire resistance and low smoke characteristics are critical True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

In applications that require a plenum rated coaxial cable we have the right cable in stock. This series features a RG6/U style cable with a plenum rated jacket that delivers fire retardation and low smoke attributes. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 8 standard lengths from 1 ft to 15 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Gold plated contacts reduce signal loss
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • Plenum jacket where fire resistance and low smoke characteristics are critical
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Rg6 Plen Cbl Bnc M/m 5 L-Com - 89M8189 - Newark, An Avnet Company
Chicago, IL, United States
Rg6 Plen Cbl Bnc M/m 5 L-Com
89M8189
Rg6 Plen Cbl Bnc M/m 5 L-Com 89M8189
RG6 PLEN CBL BNC M/M 5

RG6 PLEN CBL BNC M/M 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC6PB-5 89M8189
Product Name RG6 Plenum Coaxial Cable BNC Male/Male, 5.0 ft Rg6 Plen Cbl Bnc M/m 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details