L-com, Inc. RG59B Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft CC59B-MF-3

Description
This series of high quality RG59B/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Machined gold plated contacts reduces signal loss RG59B/U solid center conductor reduces signal loss Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 75 Ohm video signal transmission Molded strain relief enhances durability Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series of high quality RG59B/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Machined gold plated contacts reduces signal loss RG59B/U solid center conductor reduces signal loss Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 75 Ohm video signal transmission Molded strain relief enhances durability Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft - CC59B-MF-3 - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft
CC59B-MF-3
RG59B Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft CC59B-MF-3
This series of high quality RG59B/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Machined gold plated contacts reduces signal loss RG59B/U solid center conductor reduces signal loss Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 75 Ohm video signal transmission Molded strain relief enhances durability Application Broadcast Video Signage Video Surveillance Video Transmission

This series of high quality RG59B/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • Machined gold plated contacts reduces signal loss
  • RG59B/U solid center conductor reduces signal loss
  • Single D bulkhead design ideal for panel mount applications
  • BNC interface is widely used for 75 Ohm video signal transmission
  • Molded strain relief enhances durability

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca Bnc M/bnc F Bhd Rg59B/u 3 L-Com - 89M8138 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg59B/u 3 L-Com
89M8138
Ca Bnc M/bnc F Bhd Rg59B/u 3 L-Com 89M8138
CA BNC M/BNC F BHD RG59B/U 3

CA BNC M/BNC F BHD RG59B/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59B-MF-3 89M8138
Product Name RG59B Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft Ca Bnc M/bnc F Bhd Rg59B/u 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details