L-com, Inc. RG59B Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft CC59B-MF-25

Description
This series of high quality RG59B/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability RG59B/U solid center conductor reduces signal loss Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 75 Ohm video signal transmission Machined gold plated contacts reduces signal loss Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of high quality RG59B/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability RG59B/U solid center conductor reduces signal loss Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 75 Ohm video signal transmission Machined gold plated contacts reduces signal loss Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft - CC59B-MF-25 - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft
CC59B-MF-25
RG59B Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft CC59B-MF-25
This series of high quality RG59B/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability RG59B/U solid center conductor reduces signal loss Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 75 Ohm video signal transmission Machined gold plated contacts reduces signal loss Application Video Signage Video Surveillance Video Transmission Broadcast

This series of high quality RG59B/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • Molded strain relief enhances durability
  • RG59B/U solid center conductor reduces signal loss
  • Single D bulkhead design ideal for panel mount applications
  • BNC interface is widely used for 75 Ohm video signal transmission
  • Machined gold plated contacts reduces signal loss

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Bnc M/bnc F Bhd Rg59B/u 25 L-Com - 89M8137 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg59B/u 25 L-Com
89M8137
Ca Bnc M/bnc F Bhd Rg59B/u 25 L-Com 89M8137
CA BNC M/BNC F BHD RG59B/U 25

CA BNC M/BNC F BHD RG59B/U 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59B-MF-25 89M8137
Product Name RG59B Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft Ca Bnc M/bnc F Bhd Rg59B/u 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details