L-com, Inc. RG59B Coaxial Cable, BNC Male / Male, 2.0 ft CC59B-2

Description
When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch RG59B/U solid center conductor minimizes insertion loss Crimp style attachment and molded strain relief result in a highly durable assembly Available from stock in 19 lengths ranging from .5 to 200 feet Application Video Transmission Video Surveillance Broadcast Video Signage
Description
When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch RG59B/U solid center conductor minimizes insertion loss Crimp style attachment and molded strain relief result in a highly durable assembly Available from stock in 19 lengths ranging from .5 to 200 feet Application Video Transmission Video Surveillance Broadcast Video Signage

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, BNC Male / Male, 2.0 ft - CC59B-2 - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, BNC Male / Male, 2.0 ft
CC59B-2
RG59B Coaxial Cable, BNC Male / Male, 2.0 ft CC59B-2
When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch RG59B/U solid center conductor minimizes insertion loss Crimp style attachment and molded strain relief result in a highly durable assembly Available from stock in 19 lengths ranging from .5 to 200 feet Application Video Transmission Video Surveillance Broadcast Video Signage

When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • RG59B/U solid center conductor minimizes insertion loss
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • Available from stock in 19 lengths ranging from .5 to 200 feet

Application

  • Video Transmission
  • Video Surveillance
  • Broadcast
  • Video Signage
Supplier's Site
RG59B CABLE, BNC MALE/MALE, 2.0FT - 70126333 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG59B CABLE, BNC MALE/MALE, 2.0FT
70126333
RG59B CABLE, BNC MALE/MALE, 2.0FT 70126333
RG59B CABLE, BNC MALE/MALE, 2.0FT

RG59B CABLE, BNC MALE/MALE, 2.0FT

Supplier's Site
Ca Bnc M/bnc M Rg59B/u 2 L-Com - 88M3662 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg59B/u 2 L-Com
88M3662
Ca Bnc M/bnc M Rg59B/u 2 L-Com 88M3662
CA BNC M/BNC M RG59B/U 2

CA BNC M/BNC M RG59B/U 2

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC59B-2 70126333 88M3662
Product Name RG59B Coaxial Cable, BNC Male / Male, 2.0 ft RG59B CABLE, BNC MALE/MALE, 2.0FT Ca Bnc M/bnc M Rg59B/u 2 L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
VGA Cables - 1828527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Vga
View Details