L-com, Inc. RG59B Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft CC59B-2.5HR2

Description
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features RG59B/U solid center conductor minimizes insertion loss 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features RG59B/U solid center conductor minimizes insertion loss 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft - CC59B-2.5HR2 - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft
CC59B-2.5HR2
RG59B Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft CC59B-2.5HR2
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features RG59B/U solid center conductor minimizes insertion loss 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • RG59B/U solid center conductor minimizes insertion loss
  • 75 Ohm video signal transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • Two BNC right angle connector combination offers installation flexibility

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Bncm Ra/bncm Ra Rg59B/ 2.5 L-Com - 89M8157 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra/bncm Ra Rg59B/ 2.5 L-Com
89M8157
Ca Bncm Ra/bncm Ra Rg59B/ 2.5 L-Com 89M8157
CA BNCM RA/BNCM RA RG59B/ 2.5

CA BNCM RA/BNCM RA RG59B/ 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59B-2.5HR2 89M8157
Product Name RG59B Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft Ca Bncm Ra/bncm Ra Rg59B/ 2.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data