L-com, Inc. RG59B Coaxial Cable, BNC 90° Male / 90° Male, 1.0 ft CC59B-1HR2

Description
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet RG59B/U solid center conductor minimizes insertion loss True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Video Signage Video Transmission Broadcast Video Surveillance
Description
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet RG59B/U solid center conductor minimizes insertion loss True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Video Signage Video Transmission Broadcast Video Surveillance

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, BNC 90° Male / 90° Male, 1.0 ft - CC59B-1HR2 - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, BNC 90° Male / 90° Male, 1.0 ft
CC59B-1HR2
RG59B Coaxial Cable, BNC 90° Male / 90° Male, 1.0 ft CC59B-1HR2
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet RG59B/U solid center conductor minimizes insertion loss True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Video Signage Video Transmission Broadcast Video Surveillance

This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • RG59B/U solid center conductor minimizes insertion loss
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • Two BNC right angle connector combination offers installation flexibility

Application

  • Video Signage
  • Video Transmission
  • Broadcast
  • Video Surveillance
Supplier's Site
Ca Bncm Ra/bncm Ra Rg59B/u 1 L-Com - 89M8147 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra/bncm Ra Rg59B/u 1 L-Com
89M8147
Ca Bncm Ra/bncm Ra Rg59B/u 1 L-Com 89M8147
CA BNCM RA/BNCM RA RG59B/U 1

CA BNCM RA/BNCM RA RG59B/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59B-1HR2 89M8147
Product Name RG59B Coaxial Cable, BNC 90° Male / 90° Male, 1.0 ft Ca Bncm Ra/bncm Ra Rg59B/u 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details