L-com, Inc. RG59B Coaxial Cable, BNC Male / 90° Male, 1.0 ft CC59B-1HR

Description
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Crimp style attachment and molded strain relief result in a highly durable assembly RG59B/U solid center conductor minimizes insertion loss Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Crimp style attachment and molded strain relief result in a highly durable assembly RG59B/U solid center conductor minimizes insertion loss Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, BNC Male / 90° Male, 1.0 ft - CC59B-1HR - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, BNC Male / 90° Male, 1.0 ft
CC59B-1HR
RG59B Coaxial Cable, BNC Male / 90° Male, 1.0 ft CC59B-1HR
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Crimp style attachment and molded strain relief result in a highly durable assembly RG59B/U solid center conductor minimizes insertion loss Application Broadcast Video Signage Video Surveillance Video Transmission

This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • RG59B/U solid center conductor minimizes insertion loss

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca Bnc M/bnc M Ra Rg59B/u 1 L-Com - 89M8146 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg59B/u 1 L-Com
89M8146
Ca Bnc M/bnc M Ra Rg59B/u 1 L-Com 89M8146
CA BNC M/BNC M RA RG59B/U 1

CA BNC M/BNC M RA RG59B/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59B-1HR 89M8146
Product Name RG59B Coaxial Cable, BNC Male / 90° Male, 1.0 ft Ca Bnc M/bnc M Ra Rg59B/u 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data