L-com, Inc. RG59B Coaxial Cable, BNC Male / Male, 12.0 ft CC59B-12

Description
When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly True 75 Ohm BNC eliminates interface impedance mismatch RG59B/U solid center conductor minimizes insertion loss Application Broadcast Video Signage Video Surveillance Video Transmission
Description
When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly True 75 Ohm BNC eliminates interface impedance mismatch RG59B/U solid center conductor minimizes insertion loss Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, BNC Male / Male, 12.0 ft - CC59B-12 - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, BNC Male / Male, 12.0 ft
CC59B-12
RG59B Coaxial Cable, BNC Male / Male, 12.0 ft CC59B-12
When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly True 75 Ohm BNC eliminates interface impedance mismatch RG59B/U solid center conductor minimizes insertion loss Application Broadcast Video Signage Video Surveillance Video Transmission

When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • RG59B/U solid center conductor minimizes insertion loss

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca Bnc M/bnc M Rg59B/u 12 L-Com - 89M8152 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg59B/u 12 L-Com
89M8152
Ca Bnc M/bnc M Rg59B/u 12 L-Com 89M8152
CA BNC M/BNC M RG59B/U 12

CA BNC M/BNC M RG59B/U 12

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59B-12 89M8152
Product Name RG59B Coaxial Cable, BNC Male / Male, 12.0 ft Ca Bnc M/bnc M Rg59B/u 12 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details