L-com, Inc. RG59B Coaxial Cable, BNC Male / Male, 100.0 ft CC59B-100

Description
When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Crimp style attachment and molded strain relief result in a highly durable assembly RG59B/U solid center conductor minimizes insertion loss Available from stock in 19 lengths ranging from .5 to 200 feet True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast
Description
When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Crimp style attachment and molded strain relief result in a highly durable assembly RG59B/U solid center conductor minimizes insertion loss Available from stock in 19 lengths ranging from .5 to 200 feet True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, BNC Male / Male, 100.0 ft - CC59B-100 - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, BNC Male / Male, 100.0 ft
CC59B-100
RG59B Coaxial Cable, BNC Male / Male, 100.0 ft CC59B-100
When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Crimp style attachment and molded strain relief result in a highly durable assembly RG59B/U solid center conductor minimizes insertion loss Available from stock in 19 lengths ranging from .5 to 200 feet True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

When you need a well built, durable RG59B/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • RG59B/U solid center conductor minimizes insertion loss
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Bnc M/bnc M Rg59B/u 100 L-Com - 89M8151 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg59B/u 100 L-Com
89M8151
Ca Bnc M/bnc M Rg59B/u 100 L-Com 89M8151
CA BNC M/BNC M RG59B/U 100

CA BNC M/BNC M RG59B/U 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59B-100 89M8151
Product Name RG59B Coaxial Cable, BNC Male / Male, 100.0 ft Ca Bnc M/bnc M Rg59B/u 100 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details