L-com, Inc. RG59A Coaxial Cable, RCA Male / F Male, 9.0 ft CC59A-RF-9

Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features 75 Ohm audio and video signal transmission Available from stock in 5 lengths ranging from 1 to 12 feet Connector combination of Type F to RCA useful in today's mixed use environment Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features 75 Ohm audio and video signal transmission Available from stock in 5 lengths ranging from 1 to 12 feet Connector combination of Type F to RCA useful in today's mixed use environment Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, RCA Male / F Male, 9.0 ft - CC59A-RF-9 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, RCA Male / F Male, 9.0 ft
CC59A-RF-9
RG59A Coaxial Cable, RCA Male / F Male, 9.0 ft CC59A-RF-9
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features 75 Ohm audio and video signal transmission Available from stock in 5 lengths ranging from 1 to 12 feet Connector combination of Type F to RCA useful in today's mixed use environment Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery.

Features

  • 75 Ohm audio and video signal transmission
  • Available from stock in 5 lengths ranging from 1 to 12 feet
  • Connector combination of Type F to RCA useful in today's mixed use environment
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • RG59A/U stranded center conductor enhances flexibility

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Rca M/f M Rg59A/u 9 L-Com - 89M8101 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rca M/f M Rg59A/u 9 L-Com
89M8101
Ca Rca M/f M Rg59A/u 9 L-Com 89M8101
CA RCA M/F M RG59A/U 9

CA RCA M/F M RG59A/U 9

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-RF-9 89M8101
Product Name RG59A Coaxial Cable, RCA Male / F Male, 9.0 ft Ca Rca M/f M Rg59A/u 9 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6333A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details