L-com, Inc. RG59A Coaxial Cable, RCA Male / F Male, 6.0 ft CC59A-RF-6

Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features Available from stock in 5 lengths ranging from 1 to 12 feet Connector combination of Type F to RCA useful in today's mixed use environment Crimp style attachment and molded strain relief result in a highly durable assembly 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features Available from stock in 5 lengths ranging from 1 to 12 feet Connector combination of Type F to RCA useful in today's mixed use environment Crimp style attachment and molded strain relief result in a highly durable assembly 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, RCA Male / F Male, 6.0 ft - CC59A-RF-6 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, RCA Male / F Male, 6.0 ft
CC59A-RF-6
RG59A Coaxial Cable, RCA Male / F Male, 6.0 ft CC59A-RF-6
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features Available from stock in 5 lengths ranging from 1 to 12 feet Connector combination of Type F to RCA useful in today's mixed use environment Crimp style attachment and molded strain relief result in a highly durable assembly 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery.

Features

  • Available from stock in 5 lengths ranging from 1 to 12 feet
  • Connector combination of Type F to RCA useful in today's mixed use environment
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • 75 Ohm audio and video signal transmission
  • RG59A/U stranded center conductor enhances flexibility

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Rca M/f M Rg59A/u 6 L-Com - 89M8100 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rca M/f M Rg59A/u 6 L-Com
89M8100
Ca Rca M/f M Rg59A/u 6 L-Com 89M8100
CA RCA M/F M RG59A/U 6

CA RCA M/F M RG59A/U 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-RF-6 89M8100
Product Name RG59A Coaxial Cable, RCA Male / F Male, 6.0 ft Ca Rca M/f M Rg59A/u 6 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
RF Cables And RF Cable Assemblies - NA410 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details