L-com, Inc. RG59A Coaxial Cable, RCA Male / F Male, 1.0 ft CC59A-RF-1

Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features RG59A/U stranded center conductor enhances flexibility 75 Ohm audio and video signal transmission Available from stock in 5 lengths ranging from 1 to 12 feet Connector combination of Type F to RCA useful in today's mixed use environment Crimp style attachment and molded strain relief result in a highly durable assembly Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features RG59A/U stranded center conductor enhances flexibility 75 Ohm audio and video signal transmission Available from stock in 5 lengths ranging from 1 to 12 feet Connector combination of Type F to RCA useful in today's mixed use environment Crimp style attachment and molded strain relief result in a highly durable assembly Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, RCA Male / F Male, 1.0 ft - CC59A-RF-1 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, RCA Male / F Male, 1.0 ft
CC59A-RF-1
RG59A Coaxial Cable, RCA Male / F Male, 1.0 ft CC59A-RF-1
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features RG59A/U stranded center conductor enhances flexibility 75 Ohm audio and video signal transmission Available from stock in 5 lengths ranging from 1 to 12 feet Connector combination of Type F to RCA useful in today's mixed use environment Crimp style attachment and molded strain relief result in a highly durable assembly Application Broadcast Video Signage Video Surveillance Video Transmission

This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and Type F. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Both our RCA and Type F connectors utilize a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery.

Features

  • RG59A/U stranded center conductor enhances flexibility
  • 75 Ohm audio and video signal transmission
  • Available from stock in 5 lengths ranging from 1 to 12 feet
  • Connector combination of Type F to RCA useful in today's mixed use environment
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca Rca M/f M Rg59A/u 1 L-Com - 89M8097 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rca M/f M Rg59A/u 1 L-Com
89M8097
Ca Rca M/f M Rg59A/u 1 L-Com 89M8097
CA RCA M/F M RG59A/U 1

CA RCA M/F M RG59A/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-RF-1 89M8097
Product Name RG59A Coaxial Cable, RCA Male / F Male, 1.0 ft Ca Rca M/f M Rg59A/u 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details