L-com, Inc. RG59A Coaxial Cable, RCA Male / BNC Male, 1.0 ft CC59A-RB-1

Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our RCA connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Available from stock in 5 lengths ranging from 1 to 12 feet Crimp style attachment and molded strain relief result in a highly durable assembly Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our RCA connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Available from stock in 5 lengths ranging from 1 to 12 feet Crimp style attachment and molded strain relief result in a highly durable assembly Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, RCA Male / BNC Male, 1.0 ft - CC59A-RB-1 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, RCA Male / BNC Male, 1.0 ft
CC59A-RB-1
RG59A Coaxial Cable, RCA Male / BNC Male, 1.0 ft CC59A-RB-1
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our RCA connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery. Features 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Available from stock in 5 lengths ranging from 1 to 12 feet Crimp style attachment and molded strain relief result in a highly durable assembly Application Broadcast Video Signage Video Surveillance Video Transmission

This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces of RCA and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our RCA connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet, typically stocked and ready for immediate delivery.

Features

  • 75 Ohm audio and video signal transmission
  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • Available from stock in 5 lengths ranging from 1 to 12 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca Rca M/bnc M Rg59A/u 1 L-Com - 48M6127 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rca M/bnc M Rg59A/u 1 L-Com
48M6127
Ca Rca M/bnc M Rg59A/u 1 L-Com 48M6127
CA RCA M/BNC M RG59A/U 1

CA RCA M/BNC M RG59A/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-RB-1 48M6127
Product Name RG59A Coaxial Cable, RCA Male / BNC Male, 1.0 ft Ca Rca M/bnc M Rg59A/u 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details