L-com, Inc. RG59A Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft CC59A-MF-6

Description
This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 75 Ohm video signal transmission Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 75 Ohm video signal transmission Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft - CC59A-MF-6 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft
CC59A-MF-6
RG59A Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft CC59A-MF-6
This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 75 Ohm video signal transmission Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • Single D bulkhead design ideal for panel mount applications
  • BNC interface is widely used for 75 Ohm video signal transmission
  • Machined gold plated contacts reduces signal loss
  • Molded strain relief enhances durability
  • RG59A/U stranded center conductor enhances flexibility

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Bnc M/bnc F Bhd Rg59A/u 6 L-Com - 89M8092 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg59A/u 6 L-Com
89M8092
Ca Bnc M/bnc F Bhd Rg59A/u 6 L-Com 89M8092
CA BNC M/BNC F BHD RG59A/U 6

CA BNC M/BNC F BHD RG59A/U 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-MF-6 89M8092
Product Name RG59A Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft Ca Bnc M/bnc F Bhd Rg59A/u 6 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details