L-com, Inc. RG59A Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft CC59A-MF-3

Description
This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 75 Ohm video signal transmission Molded strain relief enhances durability Machined gold plated contacts reduces signal loss RG59A/U stranded center conductor enhances flexibility Single D bulkhead design ideal for panel mount applications Application Video Surveillance Broadcast Video Signage Video Transmission
Description
This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 75 Ohm video signal transmission Molded strain relief enhances durability Machined gold plated contacts reduces signal loss RG59A/U stranded center conductor enhances flexibility Single D bulkhead design ideal for panel mount applications Application Video Surveillance Broadcast Video Signage Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft - CC59A-MF-3 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft
CC59A-MF-3
RG59A Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft CC59A-MF-3
This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 75 Ohm video signal transmission Molded strain relief enhances durability Machined gold plated contacts reduces signal loss RG59A/U stranded center conductor enhances flexibility Single D bulkhead design ideal for panel mount applications Application Video Surveillance Broadcast Video Signage Video Transmission

This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • BNC interface is widely used for 75 Ohm video signal transmission
  • Molded strain relief enhances durability
  • Machined gold plated contacts reduces signal loss
  • RG59A/U stranded center conductor enhances flexibility
  • Single D bulkhead design ideal for panel mount applications

Application

  • Video Surveillance
  • Broadcast
  • Video Signage
  • Video Transmission
Supplier's Site
Ca Bnc M/bnc F Bhd Rg59A/u 3 L-Com - 89M8090 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg59A/u 3 L-Com
89M8090
Ca Bnc M/bnc F Bhd Rg59A/u 3 L-Com 89M8090
CA BNC M/BNC F BHD RG59A/U 3

CA BNC M/BNC F BHD RG59A/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-MF-3 89M8090
Product Name RG59A Coaxial Cable, BNC Male / Female Bulkhead, 3.0 ft Ca Bnc M/bnc F Bhd Rg59A/u 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details