L-com, Inc. RG59A Coaxial Cable, BNC Male / F Male, 9.0 ft CC59A-BF-9

Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces, Type F and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our Type F connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet stocked and ready for immediate delivery. Features Available from stock in 5 lengths ranging from 1 to 12 feet Crimp style attachment and molded strain relief result in a highly durable assembly 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces, Type F and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our Type F connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet stocked and ready for immediate delivery. Features Available from stock in 5 lengths ranging from 1 to 12 feet Crimp style attachment and molded strain relief result in a highly durable assembly 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / F Male, 9.0 ft - CC59A-BF-9 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / F Male, 9.0 ft
CC59A-BF-9
RG59A Coaxial Cable, BNC Male / F Male, 9.0 ft CC59A-BF-9
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces, Type F and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our Type F connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet stocked and ready for immediate delivery. Features Available from stock in 5 lengths ranging from 1 to 12 feet Crimp style attachment and molded strain relief result in a highly durable assembly 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces, Type F and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our Type F connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet stocked and ready for immediate delivery.

Features

  • Available from stock in 5 lengths ranging from 1 to 12 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • 75 Ohm audio and video signal transmission
  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Bnc M/f M Rg59A/u 9 L-Com - 89M8085 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/f M Rg59A/u 9 L-Com
89M8085
Ca Bnc M/f M Rg59A/u 9 L-Com 89M8085
CA BNC M/F M RG59A/U 9

CA BNC M/F M RG59A/U 9

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-BF-9 89M8085
Product Name RG59A Coaxial Cable, BNC Male / F Male, 9.0 ft Ca Bnc M/f M Rg59A/u 9 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6483A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details