L-com, Inc. RG59A Coaxial Cable, BNC Male / F Male, 6.0 ft CC59A-BF-6

Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces, Type F and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our Type F connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet stocked and ready for immediate delivery. Features Available from stock in 5 lengths ranging from 1 to 12 feet Crimp style attachment and molded strain relief result in a highly durable assembly True 75 Ohm BNC eliminates interface impedance mismatch 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Transmission Broadcast Video Surveillance
Description
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces, Type F and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our Type F connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet stocked and ready for immediate delivery. Features Available from stock in 5 lengths ranging from 1 to 12 feet Crimp style attachment and molded strain relief result in a highly durable assembly True 75 Ohm BNC eliminates interface impedance mismatch 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Transmission Broadcast Video Surveillance

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / F Male, 6.0 ft - CC59A-BF-6 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / F Male, 6.0 ft
CC59A-BF-6
RG59A Coaxial Cable, BNC Male / F Male, 6.0 ft CC59A-BF-6
This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces, Type F and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our Type F connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet stocked and ready for immediate delivery. Features Available from stock in 5 lengths ranging from 1 to 12 feet Crimp style attachment and molded strain relief result in a highly durable assembly True 75 Ohm BNC eliminates interface impedance mismatch 75 Ohm audio and video signal transmission RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Transmission Broadcast Video Surveillance

This series of 75 Ohm RG59A/U cable assemblies combines two of the most commonly used interfaces, Type F and BNC. These high quality versatile assemblies are useful in today's mixed use environment of video and audio signal transmission. Our BNC is a true 75 Ohm connector and our Type F connector utilizes a machined center contact resulting in superior performance. Gold flash on all contact surfaces and a molded strain relief construction complete the long list of features for this series. We offer this series in 5 standard lengths from 1 to 12 feet stocked and ready for immediate delivery.

Features

  • Available from stock in 5 lengths ranging from 1 to 12 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • 75 Ohm audio and video signal transmission
  • RG59A/U stranded center conductor enhances flexibility

Application

  • Video Signage
  • Video Transmission
  • Broadcast
  • Video Surveillance
Supplier's Site
Ca Bnc M/f M Rg59A/u 6 L-Com - 89M8084 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/f M Rg59A/u 6 L-Com
89M8084
Ca Bnc M/f M Rg59A/u 6 L-Com 89M8084
CA BNC M/F M RG59A/U 6

CA BNC M/F M RG59A/U 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-BF-6 89M8084
Product Name RG59A Coaxial Cable, BNC Male / F Male, 6.0 ft Ca Bnc M/f M Rg59A/u 6 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details