L-com, Inc. RG59A Coaxial Cable, BNC Male / Male, 75.0 ft CC59A-75

Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast
Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / Male, 75.0 ft - CC59A-75 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / Male, 75.0 ft
CC59A-75
RG59A Coaxial Cable, BNC Male / Male, 75.0 ft CC59A-75
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Bnc M/bnc M Rg59A/u 75 L-Com - 89M8133 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg59A/u 75 L-Com
89M8133
Ca Bnc M/bnc M Rg59A/u 75 L-Com 89M8133
CA BNC M/BNC M RG59A/U 75

CA BNC M/BNC M RG59A/U 75

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-75 89M8133
Product Name RG59A Coaxial Cable, BNC Male / Male, 75.0 ft Ca Bnc M/bnc M Rg59A/u 75 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details