L-com, Inc. RG59A Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft CC59A-5HR2

Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft - CC59A-5HR2 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft
CC59A-5HR2
RG59A Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft CC59A-5HR2
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • Two BNC right angle connector combination offers installation flexibility
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • RG59A/U stranded center conductor enhances flexibility

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Bncm Ra/bncm Ra Rg59A/u 5 L-Com - 89M8128 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra/bncm Ra Rg59A/u 5 L-Com
89M8128
Ca Bncm Ra/bncm Ra Rg59A/u 5 L-Com 89M8128
CA BNCM RA/BNCM RA RG59A/U 5

CA BNCM RA/BNCM RA RG59A/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-5HR2 89M8128
Product Name RG59A Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft Ca Bncm Ra/bncm Ra Rg59A/u 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details