L-com, Inc. RG59A Coaxial Cable, BNC Male / Male, 5.0 ft CC59A-5

Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission
Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / Male, 5.0 ft - CC59A-5 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / Male, 5.0 ft
CC59A-5
RG59A Coaxial Cable, BNC Male / Male, 5.0 ft CC59A-5
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission

When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
RG59A CABLE, BNC MALE/MALE, 5.0FT - 70126352 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG59A CABLE, BNC MALE/MALE, 5.0FT
70126352
RG59A CABLE, BNC MALE/MALE, 5.0FT 70126352
RG59A CABLE, BNC MALE/MALE, 5.0FT

RG59A CABLE, BNC MALE/MALE, 5.0FT

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC59A-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC59A-5
Cable Assemblies - Coaxial Cables (RF) CC59A-5
CA BNC M/BNC M RG59A/U 5'

CA BNC M/BNC M RG59A/U 5'

Supplier's Site
Ca Bnc M/bnc M Rg59A/u 5 L-Com - 81C7880 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg59A/u 5 L-Com
81C7880
Ca Bnc M/bnc M Rg59A/u 5 L-Com 81C7880
CA BNC M/BNC M RG59A/U 5

CA BNC M/BNC M RG59A/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC59A-5 70126352 CC59A-5 81C7880
Product Name RG59A Coaxial Cable, BNC Male / Male, 5.0 ft RG59A CABLE, BNC MALE/MALE, 5.0FT Cable Assemblies - Coaxial Cables (RF) Ca Bnc M/bnc M Rg59A/u 5 L-Com
Application Audio; Video Video
Cable Type Coaxial Coaxial
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data