L-com, Inc. RG59A Coaxial Cable, BNC Male / 90° Male, 4.0 ft CC59A-4HR

Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch 75 Ohm video signal transmission BNC straight to right angle combination offers installation flexibility Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch 75 Ohm video signal transmission BNC straight to right angle combination offers installation flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / 90° Male, 4.0 ft - CC59A-4HR - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / 90° Male, 4.0 ft
CC59A-4HR
RG59A Coaxial Cable, BNC Male / 90° Male, 4.0 ft CC59A-4HR
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch 75 Ohm video signal transmission BNC straight to right angle combination offers installation flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • 75 Ohm video signal transmission
  • BNC straight to right angle combination offers installation flexibility

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca Bnc M/bnc M Ra Rg59A/u 4 L-Com - 89M8125 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg59A/u 4 L-Com
89M8125
Ca Bnc M/bnc M Ra Rg59A/u 4 L-Com 89M8125
CA BNC M/BNC M RA RG59A/U 4

CA BNC M/BNC M RA RG59A/U 4

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-4HR 89M8125
Product Name RG59A Coaxial Cable, BNC Male / 90° Male, 4.0 ft Ca Bnc M/bnc M Ra Rg59A/u 4 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details