L-com, Inc. RG59A Coaxial Cable, BNC Male / 90° Male, 3.0 ft CC59A-3HR

Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch BNC straight to right angle combination offers installation flexibility Application Broadcast Video Signage Video Transmission Video Surveillance
Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch BNC straight to right angle combination offers installation flexibility Application Broadcast Video Signage Video Transmission Video Surveillance

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / 90° Male, 3.0 ft - CC59A-3HR - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / 90° Male, 3.0 ft
CC59A-3HR
RG59A Coaxial Cable, BNC Male / 90° Male, 3.0 ft CC59A-3HR
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch BNC straight to right angle combination offers installation flexibility Application Broadcast Video Signage Video Transmission Video Surveillance

This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • BNC straight to right angle combination offers installation flexibility

Application

  • Broadcast
  • Video Signage
  • Video Transmission
  • Video Surveillance
Supplier's Site
Ca Bnc M/bnc M Ra Rg59A/u 3 L-Com - 89M8122 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg59A/u 3 L-Com
89M8122
Ca Bnc M/bnc M Ra Rg59A/u 3 L-Com 89M8122
CA BNC M/BNC M RA RG59A/U 3

CA BNC M/BNC M RA RG59A/U 3

Supplier's Site
RG59A Coaxial Cable, BNC Male / 90 Male, 3.0 ft - 70126535 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG59A Coaxial Cable, BNC Male / 90 Male, 3.0 ft
70126535
RG59A Coaxial Cable, BNC Male / 90 Male, 3.0 ft 70126535
RG59A Coaxial Cable, BNC Male / 90 Male, 3.0 ft

RG59A Coaxial Cable, BNC Male / 90 Male, 3.0 ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC59A-3HR 89M8122 70126535
Product Name RG59A Coaxial Cable, BNC Male / 90° Male, 3.0 ft Ca Bnc M/bnc M Ra Rg59A/u 3 L-Com RG59A Coaxial Cable, BNC Male / 90 Male, 3.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details