L-com, Inc. RG59A Coaxial Cable, BNC Male / Male, 3.0 ft CC59A-3

Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Transmission Video Surveillance
Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Transmission Video Surveillance

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / Male, 3.0 ft - CC59A-3 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / Male, 3.0 ft
CC59A-3
RG59A Coaxial Cable, BNC Male / Male, 3.0 ft CC59A-3
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Transmission Video Surveillance

When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Broadcast
  • Video Signage
  • Video Transmission
  • Video Surveillance
Supplier's Site
RG59A CABLE, BNC MALE/MALE, 3.0FT - 70126350 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG59A CABLE, BNC MALE/MALE, 3.0FT
70126350
RG59A CABLE, BNC MALE/MALE, 3.0FT 70126350
RG59A CABLE, BNC MALE/MALE, 3.0FT

RG59A CABLE, BNC MALE/MALE, 3.0FT

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC59A-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC59A-3
Cable Assemblies - Coaxial Cables (RF) CC59A-3
CA BNC M/BNC M RG59A/U 3'

CA BNC M/BNC M RG59A/U 3'

Supplier's Site
Cable Assembly, Coaxial, Rg59A, Bnc M/m, 3Ft, Black; Connector Type A L-Com - 81C7878 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Rg59A, Bnc M/m, 3Ft, Black; Connector Type A L-Com
81C7878
Cable Assembly, Coaxial, Rg59A, Bnc M/m, 3Ft, Black; Connector Type A L-Com 81C7878
CABLE ASSEMBLY, COAXIAL, RG59A, BNC M/M, 3FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59A; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, RG59A, BNC M/M, 3FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59A; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC59A-3 70126350 CC59A-3 81C7878
Product Name RG59A Coaxial Cable, BNC Male / Male, 3.0 ft RG59A CABLE, BNC MALE/MALE, 3.0FT Cable Assemblies - Coaxial Cables (RF) Cable Assembly, Coaxial, Rg59A, Bnc M/m, 3Ft, Black; Connector Type A L-Com
Application Audio; Video Video
Cable Type Coaxial Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm)
Connector Type BNC BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016698-6 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details