L-com, Inc. RG59A Coaxial Cable, BNC Male / Male, 25.0 ft CC59A-25

Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission
Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / Male, 25.0 ft - CC59A-25 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / Male, 25.0 ft
CC59A-25
RG59A Coaxial Cable, BNC Male / Male, 25.0 ft CC59A-25
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission

When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
RG59A CABLE, BNC MALE/MALE, 25.0FT - 70126355 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG59A CABLE, BNC MALE/MALE, 25.0FT
70126355
RG59A CABLE, BNC MALE/MALE, 25.0FT 70126355
RG59A CABLE, BNC MALE/MALE, 25.0FT

RG59A CABLE, BNC MALE/MALE, 25.0FT

Supplier's Site
Cable Assembly, Coaxial, Rg59A, Bnc M/m, 25Ft, Black; Connector Type A L-Com - 81C7883 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Rg59A, Bnc M/m, 25Ft, Black; Connector Type A L-Com
81C7883
Cable Assembly, Coaxial, Rg59A, Bnc M/m, 25Ft, Black; Connector Type A L-Com 81C7883
CABLE ASSEMBLY, COAXIAL, RG59A, BNC M/M, 25FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59A; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, RG59A, BNC M/M, 25FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59A; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC59A-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC59A-25
Cable Assemblies - Coaxial Cables (RF) CC59A-25
CA BNC M/BNC M RG59A/U 25'

CA BNC M/BNC M RG59A/U 25'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC59A-25 70126355 81C7883 CC59A-25
Product Name RG59A Coaxial Cable, BNC Male / Male, 25.0 ft RG59A CABLE, BNC MALE/MALE, 25.0FT Cable Assembly, Coaxial, Rg59A, Bnc M/m, 25Ft, Black; Connector Type A L-Com Cable Assemblies - Coaxial Cables (RF)
Application Audio; Video Video
Cable Type Coaxial Coaxial Coaxial
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 24.93 ft (76 dm) 25 ft (76.2 dm)
Connector Type BNC BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 630233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.6217 ft (1.9 dm)
Standards / Certifications RoHS
View Details