L-com, Inc. RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft 2 CC59A-1HR2

Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft 2 - CC59A-1HR2 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft 2
CC59A-1HR2
RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft 2 CC59A-1HR2
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • RG59A/U stranded center conductor enhances flexibility
  • 75 Ohm video signal transmission
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • Two BNC right angle connector combination offers installation flexibility

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CC59A-1HR2
Product Name RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft 2
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products