L-com, Inc. RG59A Coaxial Cable, BNC Male / 90 Male, 1.5 ft CC59A-1.5HR

Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features BNC straight to right angle combination offers installation flexibility RG59A/U stranded center conductor enhances flexibility 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Surveillance Video Signage Video Transmission
Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features BNC straight to right angle combination offers installation flexibility RG59A/U stranded center conductor enhances flexibility 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Surveillance Video Signage Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / 90 Male, 1.5 ft - CC59A-1.5HR - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / 90 Male, 1.5 ft
CC59A-1.5HR
RG59A Coaxial Cable, BNC Male / 90 Male, 1.5 ft CC59A-1.5HR
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features BNC straight to right angle combination offers installation flexibility RG59A/U stranded center conductor enhances flexibility 75 Ohm video signal transmission Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Application Broadcast Video Surveillance Video Signage Video Transmission

This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • BNC straight to right angle combination offers installation flexibility
  • RG59A/U stranded center conductor enhances flexibility
  • 75 Ohm video signal transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Broadcast
  • Video Surveillance
  • Video Signage
  • Video Transmission
Supplier's Site
Ca Bnc M/bnc M Ra Rg59A/u 1.5 L-Com - 89M8108 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg59A/u 1.5 L-Com
89M8108
Ca Bnc M/bnc M Ra Rg59A/u 1.5 L-Com 89M8108
CA BNC M/BNC M RA RG59A/U 1.5

CA BNC M/BNC M RA RG59A/U 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-1.5HR 89M8108
Product Name RG59A Coaxial Cable, BNC Male / 90 Male, 1.5 ft Ca Bnc M/bnc M Ra Rg59A/u 1.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
10+10 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount - G125-MC12005M2-0060M2 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SF-SMAN-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details