L-com, Inc. RG58C Coaxial Cable, TNC Male / TNC Male, 6.0 ft CC58T-6

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, TNC Male / TNC Male, 6.0 ft - CC58T-6 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, TNC Male / TNC Male, 6.0 ft
CC58T-6
RG58C Coaxial Cable, TNC Male / TNC Male, 6.0 ft CC58T-6
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure.

Features

  • Machined gold plated contacts reduces signal loss
  • Molded strain relief enhances durability
  • RG58C/U stranded center conductor enhances flexibility
  • TNC interface is widely used for 50 Ohm data signal transmission

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CC58T-6
Product Name RG58C Coaxial Cable, TNC Male / TNC Male, 6.0 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-100/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 1745304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details