L-com, Inc. RG58C Coaxial Cable, TNC Male / TNC Male, 50.0 ft CC58T-50

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, TNC Male / TNC Male, 50.0 ft - CC58T-50 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, TNC Male / TNC Male, 50.0 ft
CC58T-50
RG58C Coaxial Cable, TNC Male / TNC Male, 50.0 ft CC58T-50
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure.

Features

  • Molded strain relief enhances durability
  • RG58C/U stranded center conductor enhances flexibility
  • TNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site
Ca Tnc M/tnc M Rg58C/u 50 L-Com - 89M8079 - Newark, An Avnet Company
Chicago, IL, United States
Ca Tnc M/tnc M Rg58C/u 50 L-Com
89M8079
Ca Tnc M/tnc M Rg58C/u 50 L-Com 89M8079
CA TNC M/TNC M RG58C/U 50

CA TNC M/TNC M RG58C/U 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58T-50 89M8079
Product Name RG58C Coaxial Cable, TNC Male / TNC Male, 50.0 ft Ca Tnc M/tnc M Rg58C/u 50 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1120-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
2 suppliers