L-com, Inc. RG58C Coaxial Cable, TNC Male / TNC Male, 3.0 ft CC58T-3

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, TNC Male / TNC Male, 3.0 ft - CC58T-3 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, TNC Male / TNC Male, 3.0 ft
CC58T-3
RG58C Coaxial Cable, TNC Male / TNC Male, 3.0 ft CC58T-3
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure.

Features

  • Machined gold plated contacts reduces signal loss
  • Molded strain relief enhances durability
  • RG58C/U stranded center conductor enhances flexibility
  • TNC interface is widely used for 50 Ohm data signal transmission

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Tnc M/tnc M Rg58C/u 3 L-Com - 89M8078 - Newark, An Avnet Company
Chicago, IL, United States
Ca Tnc M/tnc M Rg58C/u 3 L-Com
89M8078
Ca Tnc M/tnc M Rg58C/u 3 L-Com 89M8078
CA TNC M/TNC M RG58C/U 3

CA TNC M/TNC M RG58C/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58T-3 89M8078
Product Name RG58C Coaxial Cable, TNC Male / TNC Male, 3.0 ft Ca Tnc M/tnc M Rg58C/u 3 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1026-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details