L-com, Inc. RG58C Coaxial Cable, TNC Male / TNC Male, 10.0 ft CC58T-10

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Machined gold plated contacts reduces signal loss RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Molded strain relief enhances durability Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Machined gold plated contacts reduces signal loss RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Molded strain relief enhances durability Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, TNC Male / TNC Male, 10.0 ft - CC58T-10 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, TNC Male / TNC Male, 10.0 ft
CC58T-10
RG58C Coaxial Cable, TNC Male / TNC Male, 10.0 ft CC58T-10
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure. Features Machined gold plated contacts reduces signal loss RG58C/U stranded center conductor enhances flexibility TNC interface is widely used for 50 Ohm data signal transmission Molded strain relief enhances durability Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a TNC male connector, with a machined gold plated center contact for reduced signal loss and durability. TNC style connectors are commonly found in applications such as GPS and wireless infrastructure.

Features

  • Machined gold plated contacts reduces signal loss
  • RG58C/U stranded center conductor enhances flexibility
  • TNC interface is widely used for 50 Ohm data signal transmission
  • Molded strain relief enhances durability

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Tnc M/tnc M Rg58C/u 10 L-Com - 89M8075 - Newark, An Avnet Company
Chicago, IL, United States
Ca Tnc M/tnc M Rg58C/u 10 L-Com
89M8075
Ca Tnc M/tnc M Rg58C/u 10 L-Com 89M8075
CA TNC M/TNC M RG58C/U 10

CA TNC M/TNC M RG58C/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58T-10 89M8075
Product Name RG58C Coaxial Cable, TNC Male / TNC Male, 10.0 ft Ca Tnc M/tnc M Rg58C/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1408018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details