L-com, Inc. RG58 Coaxial Cable Reverse Polarized TNC M-F 25.0 ft CC58RP-25

Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a reverse polarized TNC male to female configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features 50 Ohm cable used in spread spectrum LAN/WAN application Available from stock in lengths of 5, 10, 15, 20 and 25 feet Reverse polarized SMA interfaces comply with FCC part 15.203 requirements Gold plated contacts reduce insertion loss Reverse polarized male to female connector configuration ideal for LAN/WAN antenna relocation applications Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a reverse polarized TNC male to female configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features 50 Ohm cable used in spread spectrum LAN/WAN application Available from stock in lengths of 5, 10, 15, 20 and 25 feet Reverse polarized SMA interfaces comply with FCC part 15.203 requirements Gold plated contacts reduce insertion loss Reverse polarized male to female connector configuration ideal for LAN/WAN antenna relocation applications Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58 Coaxial Cable Reverse Polarized TNC M-F 25.0 ft - CC58RP-25 - L-com, Inc.
North Andover, MA, United States
RG58 Coaxial Cable Reverse Polarized TNC M-F 25.0 ft
CC58RP-25
RG58 Coaxial Cable Reverse Polarized TNC M-F 25.0 ft CC58RP-25
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a reverse polarized TNC male to female configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features 50 Ohm cable used in spread spectrum LAN/WAN application Available from stock in lengths of 5, 10, 15, 20 and 25 feet Reverse polarized SMA interfaces comply with FCC part 15.203 requirements Gold plated contacts reduce insertion loss Reverse polarized male to female connector configuration ideal for LAN/WAN antenna relocation applications Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a reverse polarized TNC male to female configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com.

Features

  • 50 Ohm cable used in spread spectrum LAN/WAN application
  • Available from stock in lengths of 5, 10, 15, 20 and 25 feet
  • Reverse polarized SMA interfaces comply with FCC part 15.203 requirements
  • Gold plated contacts reduce insertion loss
  • Reverse polarized male to female connector configuration ideal for LAN/WAN antenna relocation applications

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Rp Tnc P/rp Tnc J Rg58 25 L-Com - 89M8072 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rp Tnc P/rp Tnc J Rg58 25 L-Com
89M8072
Ca Rp Tnc P/rp Tnc J Rg58 25 L-Com 89M8072
CA RP TNC P/RP TNC J RG58 25

CA RP TNC P/RP TNC J RG58 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58RP-25 89M8072
Product Name RG58 Coaxial Cable Reverse Polarized TNC M-F 25.0 ft Ca Rp Tnc P/rp Tnc J Rg58 25 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1222145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details