L-com, Inc. RG58C Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft CC58C-MF-6

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Single D bulkhead design ideal for panel mount applications Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Single D bulkhead design ideal for panel mount applications Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft - CC58C-MF-6 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft
CC58C-MF-6
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft CC58C-MF-6
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Single D bulkhead design ideal for panel mount applications Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • BNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss
  • Single D bulkhead design ideal for panel mount applications
  • Molded strain relief enhances durability
  • RG58C/U stranded center conductor enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc F Bhd Rg58C/u 6 L-Com - 88M3652 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg58C/u 6 L-Com
88M3652
Ca Bnc M/bnc F Bhd Rg58C/u 6 L-Com 88M3652
CA BNC M/BNC F BHD RG58C/U 6

CA BNC M/BNC F BHD RG58C/U 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-MF-6 88M3652
Product Name RG58C Coaxial Cable, BNC Male / Female Bulkhead, 6.0 ft Ca Bnc M/bnc F Bhd Rg58C/u 6 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-MC21205M1-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details