L-com, Inc. RG58C Coaxial Cable, BNC Male / Female Bulkhead, 50.0 ft CC58C-MF-50

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Machined gold plated contacts reduces signal loss RG58C/U stranded center conductor enhances flexibility BNC interface is widely used for 50 Ohm data signal transmission Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Machined gold plated contacts reduces signal loss RG58C/U stranded center conductor enhances flexibility BNC interface is widely used for 50 Ohm data signal transmission Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 50.0 ft - CC58C-MF-50 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 50.0 ft
CC58C-MF-50
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 50.0 ft CC58C-MF-50
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Machined gold plated contacts reduces signal loss RG58C/U stranded center conductor enhances flexibility BNC interface is widely used for 50 Ohm data signal transmission Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • Machined gold plated contacts reduces signal loss
  • RG58C/U stranded center conductor enhances flexibility
  • BNC interface is widely used for 50 Ohm data signal transmission
  • Molded strain relief enhances durability
  • Single D bulkhead design ideal for panel mount applications

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc F Bhd Rg58C/u 50 L-Com - 89M8046 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg58C/u 50 L-Com
89M8046
Ca Bnc M/bnc F Bhd Rg58C/u 50 L-Com 89M8046
CA BNC M/BNC F BHD RG58C/U 50

CA BNC M/BNC F BHD RG58C/U 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-MF-50 89M8046
Product Name RG58C Coaxial Cable, BNC Male / Female Bulkhead, 50.0 ft Ca Bnc M/bnc F Bhd Rg58C/u 50 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/105-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1684980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details