L-com, Inc. RG58C Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft CC58C-MF-25

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG58C/U stranded center conductor enhances flexibility Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG58C/U stranded center conductor enhances flexibility Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft - CC58C-MF-25 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft
CC58C-MF-25
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft CC58C-MF-25
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG58C/U stranded center conductor enhances flexibility Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • BNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss
  • RG58C/U stranded center conductor enhances flexibility
  • Molded strain relief enhances durability
  • Single D bulkhead design ideal for panel mount applications

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc F Bhd Rg58C/u 25 L-Com - 89M8044 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg58C/u 25 L-Com
89M8044
Ca Bnc M/bnc F Bhd Rg58C/u 25 L-Com 89M8044
CA BNC M/BNC F BHD RG58C/U 25

CA BNC M/BNC F BHD RG58C/U 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-MF-25 89M8044
Product Name RG58C Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft Ca Bnc M/bnc F Bhd Rg58C/u 25 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081392-2 - TE Connectivity
Specs
Application RF
Product Type MATE-AX Jack
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details