L-com, Inc. RG58C Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft CC58C-MF-15

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Single D bulkhead design ideal for panel mount applications Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Single D bulkhead design ideal for panel mount applications Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft - CC58C-MF-15 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft
CC58C-MF-15
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft CC58C-MF-15
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Single D bulkhead design ideal for panel mount applications Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • Molded strain relief enhances durability
  • RG58C/U stranded center conductor enhances flexibility
  • BNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss
  • Single D bulkhead design ideal for panel mount applications

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CC58C-MF-15
Product Name RG58C Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details