L-com, Inc. RG58C Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft CC58C-MF-10

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Single D bulkhead design ideal for panel mount applications Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Single D bulkhead design ideal for panel mount applications Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft - CC58C-MF-10 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft
CC58C-MF-10
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft CC58C-MF-10
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Single D bulkhead design ideal for panel mount applications Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • Molded strain relief enhances durability
  • RG58C/U stranded center conductor enhances flexibility
  • BNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss
  • Single D bulkhead design ideal for panel mount applications

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site
Ca Bnc M/bnc F Bhd Rg58C/u 10 L-Com - 89M8042 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg58C/u 10 L-Com
89M8042
Ca Bnc M/bnc F Bhd Rg58C/u 10 L-Com 89M8042
CA BNC M/BNC F BHD RG58C/U 10

CA BNC M/BNC F BHD RG58C/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-MF-10 89M8042
Product Name RG58C Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft Ca Bnc M/bnc F Bhd Rg58C/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Twisted Pair & Multicore Data Cable - 534022 - RS Components, Ltd.
Specs
Rated Temperature -15 to 105 C (5 to 221 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details