L-com, Inc. RG58C Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft CC58C-MF-1

Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility Single D bulkhead design ideal for panel mount applications Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility Single D bulkhead design ideal for panel mount applications Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft - CC58C-MF-1 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft
CC58C-MF-1
RG58C Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft CC58C-MF-1
This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss Molded strain relief enhances durability RG58C/U stranded center conductor enhances flexibility Single D bulkhead design ideal for panel mount applications Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

This series of high quality RG58C/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • BNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss
  • Molded strain relief enhances durability
  • RG58C/U stranded center conductor enhances flexibility
  • Single D bulkhead design ideal for panel mount applications

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc F Bhd Rg58C/u 1 L-Com - 89M8041 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg58C/u 1 L-Com
89M8041
Ca Bnc M/bnc F Bhd Rg58C/u 1 L-Com 89M8041
CA BNC M/BNC F BHD RG58C/U 1

CA BNC M/BNC F BHD RG58C/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-MF-1 89M8041
Product Name RG58C Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft Ca Bnc M/bnc F Bhd Rg58C/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 534013 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details