L-com, Inc. RG58C Coaxial Cable, BNC Male / Male, 6.0 ft CC58C-6

Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Crimp style attachment and molded strain relief result in a highly durable assembly Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Datasheet
Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Crimp style attachment and molded strain relief result in a highly durable assembly Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Male, 6.0 ft - CC58C-6 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Male, 6.0 ft
CC58C-6
RG58C Coaxial Cable, BNC Male / Male, 6.0 ft CC58C-6
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Crimp style attachment and molded strain relief result in a highly durable assembly Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery.

Features

  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Gold plated contacts reduce insertion loss
  • RG58C/U stranded center conductor enhances flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
CA BNC M/BNC M RG58C/U 6 - 70126571 - Allied Electronics, Inc.
Fort Worth, TX, USA
CA BNC M/BNC M RG58C/U 6
70126571
CA BNC M/BNC M RG58C/U 6 70126571
CA BNC M/BNC M RG58C/U 6

CA BNC M/BNC M RG58C/U 6

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC58C-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC58C-6
Cable Assemblies - Coaxial Cables (RF) CC58C-6
CA BNC M/BNC M RG58C/U 6'

CA BNC M/BNC M RG58C/U 6'

Supplier's Site
Coaxial Cable, Bnc Male / Male, 6Ft, Rg59C/u; Connector Type A L-Com - 88M3661 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Bnc Male / Male, 6Ft, Rg59C/u; Connector Type A L-Com
88M3661
Coaxial Cable, Bnc Male / Male, 6Ft, Rg59C/u; Connector Type A L-Com 88M3661
COAXIAL CABLE, BNC MALE / MALE, 6FT, RG59C/U; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, BNC MALE / MALE, 6FT, RG59C/U; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC58C-6 70126571 CC58C-6 88M3661
Product Name RG58C Coaxial Cable, BNC Male / Male, 6.0 ft CA BNC M/BNC M RG58C/U 6 Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Bnc Male / Male, 6Ft, Rg59C/u; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details