L-com, Inc. RG58C Coaxial Cable, BNC Male / 90° Male, 5.0 ft CC58C-5HR

Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet RG58C/U stranded center conductor enhances flexibility Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet RG58C/U stranded center conductor enhances flexibility Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / 90° Male, 5.0 ft - CC58C-5HR - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / 90° Male, 5.0 ft
CC58C-5HR
RG58C Coaxial Cable, BNC Male / 90° Male, 5.0 ft CC58C-5HR
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet RG58C/U stranded center conductor enhances flexibility Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • RG58C/U stranded center conductor enhances flexibility
  • Box style right angle BNC accommodates tight fit applications
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Ra Rg58C/u 5 L-Com - 88M3660 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg58C/u 5 L-Com
88M3660
Ca Bnc M/bnc M Ra Rg58C/u 5 L-Com 88M3660
CA BNC M/BNC M RA RG58C/U 5

CA BNC M/BNC M RA RG58C/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-5HR 88M3660
Product Name RG58C Coaxial Cable, BNC Male / 90° Male, 5.0 ft Ca Bnc M/bnc M Ra Rg58C/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details