L-com, Inc. RG58C Coaxial Cable, BNC Male / Male, 5.0 ft CC58C-5

Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Datasheet
Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Male, 5.0 ft - CC58C-5 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Male, 5.0 ft
CC58C-5
RG58C Coaxial Cable, BNC Male / Male, 5.0 ft CC58C-5
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery.

Features

  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • 50 Ohm RF (Radio Frequency) transmission
  • Gold plated contacts reduce insertion loss
  • RG58C/U stranded center conductor enhances flexibility

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC58C-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC58C-5
Cable Assemblies - Coaxial Cables (RF) CC58C-5
CA BNC M/BNC M RG58C/U 5'

CA BNC M/BNC M RG58C/U 5'

Supplier's Site
Coaxial Cable, Bnc Male / Male, 5Ft, Rg59C/u; Connector Type A L-Com - 88M3659 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Bnc Male / Male, 5Ft, Rg59C/u; Connector Type A L-Com
88M3659
Coaxial Cable, Bnc Male / Male, 5Ft, Rg59C/u; Connector Type A L-Com 88M3659
COAXIAL CABLE, BNC MALE / MALE, 5FT, RG59C/U; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:75ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, BNC MALE / MALE, 5FT, RG59C/U; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:75ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
RG58C CABLE, BNC MALE/MALE, 5.0FT - 70126328 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG58C CABLE, BNC MALE/MALE, 5.0FT
70126328
RG58C CABLE, BNC MALE/MALE, 5.0FT 70126328
RG58C CABLE, BNC MALE/MALE, 5.0FT

RG58C CABLE, BNC MALE/MALE, 5.0FT

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC58C-5 CC58C-5 88M3659 70126328
Product Name RG58C Coaxial Cable, BNC Male / Male, 5.0 ft Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Bnc Male / Male, 5Ft, Rg59C/u; Connector Type A L-Com RG58C CABLE, BNC MALE/MALE, 5.0FT
Cable Type Coaxial Coaxial Coaxial
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.92 ft (15 dm) 5 ft (15.24 dm)
Connector Type BNC BNC; BNC Straight Plug BNC
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details