L-com, Inc. RG58C Coaxial Cable, BNC Male / Male, 4.0 ft CC58C-4

Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Male, 4.0 ft - CC58C-4 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Male, 4.0 ft
CC58C-4
RG58C Coaxial Cable, BNC Male / Male, 4.0 ft CC58C-4
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery.

Features

  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • 50 Ohm RF (Radio Frequency) transmission
  • Gold plated contacts reduce insertion loss
  • RG58C/U stranded center conductor enhances flexibility

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
RG58C CABLE, BNC MALE/MALE, 4.0FT - 70126327 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG58C CABLE, BNC MALE/MALE, 4.0FT
70126327
RG58C CABLE, BNC MALE/MALE, 4.0FT 70126327
RG58C CABLE, BNC MALE/MALE, 4.0FT

RG58C CABLE, BNC MALE/MALE, 4.0FT

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC58C-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC58C-4
Cable Assemblies - Coaxial Cables (RF) CC58C-4
CA BNC M/BNC M RG58C/U 4'

CA BNC M/BNC M RG58C/U 4'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC58C-4 70126327 CC58C-4
Product Name RG58C Coaxial Cable, BNC Male / Male, 4.0 ft RG58C CABLE, BNC MALE/MALE, 4.0FT Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Connector Type BNC BNC
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details