L-com, Inc. RG58C Coaxial Cable, BNC 90° Male / 90° Male, 3.0 ft CC58C-3HR2

Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 11 lengths ranging from 1 to 20 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 11 lengths ranging from 1 to 20 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC 90° Male / 90° Male, 3.0 ft - CC58C-3HR2 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC 90° Male / 90° Male, 3.0 ft
CC58C-3HR2
RG58C Coaxial Cable, BNC 90° Male / 90° Male, 3.0 ft CC58C-3HR2
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 11 lengths ranging from 1 to 20 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • RG58C/U stranded center conductor enhances flexibility
  • Available from stock in 11 lengths ranging from 1 to 20 feet
  • Box style right angle BNC accommodates tight fit applications
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CC58C-3HR2
Product Name RG58C Coaxial Cable, BNC 90° Male / 90° Male, 3.0 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1713724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details