L-com, Inc. RG58C Coaxial Cable, BNC Male / 90° Male, 3.0 ft CC58C-3HR

Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications RG58C/U stranded center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Crimp style attachment and molded strain relief result in a highly durable assembly Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications RG58C/U stranded center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Crimp style attachment and molded strain relief result in a highly durable assembly Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / 90° Male, 3.0 ft - CC58C-3HR - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / 90° Male, 3.0 ft
CC58C-3HR
RG58C Coaxial Cable, BNC Male / 90° Male, 3.0 ft CC58C-3HR
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications RG58C/U stranded center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Crimp style attachment and molded strain relief result in a highly durable assembly Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Box style right angle BNC accommodates tight fit applications
  • RG58C/U stranded center conductor enhances flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Ra Rg58C/u 3 L-Com - 89M8061 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg58C/u 3 L-Com
89M8061
Ca Bnc M/bnc M Ra Rg58C/u 3 L-Com 89M8061
CA BNC M/BNC M RA RG58C/U 3

CA BNC M/BNC M RA RG58C/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-3HR 89M8061
Product Name RG58C Coaxial Cable, BNC Male / 90° Male, 3.0 ft Ca Bnc M/bnc M Ra Rg58C/u 3 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details