L-com, Inc. RG58C Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft CC58C-2HR2

Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 11 lengths ranging from 1 to 20 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 11 lengths ranging from 1 to 20 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft - CC58C-2HR2 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft
CC58C-2HR2
RG58C Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft CC58C-2HR2
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 11 lengths ranging from 1 to 20 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • RG58C/U stranded center conductor enhances flexibility
  • Available from stock in 11 lengths ranging from 1 to 20 feet
  • Box style right angle BNC accommodates tight fit applications
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bncm Ra/bncm Ra Rg58C/u 2 L-Com - 89M8058 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra/bncm Ra Rg58C/u 2 L-Com
89M8058
Ca Bncm Ra/bncm Ra Rg58C/u 2 L-Com 89M8058
CA BNCM RA/BNCM RA RG58C/U 2

CA BNCM RA/BNCM RA RG58C/U 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-2HR2 89M8058
Product Name RG58C Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft Ca Bncm Ra/bncm Ra Rg58C/u 2 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details