L-com, Inc. RG58C Coaxial Cable, BNC Male / Male, 25.0 ft CC58C-25

Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Gold plated contacts reduce insertion loss Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Datasheet
Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Gold plated contacts reduce insertion loss Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Male, 25.0 ft - CC58C-25 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Male, 25.0 ft
CC58C-25
RG58C Coaxial Cable, BNC Male / Male, 25.0 ft CC58C-25
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Gold plated contacts reduce insertion loss Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • RG58C/U stranded center conductor enhances flexibility
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • Gold plated contacts reduce insertion loss

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site
RG58C CABLE, BNC MALE/MALE, 25.0FT - 70126331 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG58C CABLE, BNC MALE/MALE, 25.0FT
70126331
RG58C CABLE, BNC MALE/MALE, 25.0FT 70126331
RG58C CABLE, BNC MALE/MALE, 25.0FT

RG58C CABLE, BNC MALE/MALE, 25.0FT

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC58C-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC58C-25
Cable Assemblies - Coaxial Cables (RF) CC58C-25
CA BNC M/BNC M RG58C/U 25'

CA BNC M/BNC M RG58C/U 25'

Supplier's Site
Cable Assembly, Coaxial, Rg58C, Bnc M/m, 25Ft, Black; Connector Type A L-Com - 83H5707 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Rg58C, Bnc M/m, 25Ft, Black; Connector Type A L-Com
83H5707
Cable Assembly, Coaxial, Rg58C, Bnc M/m, 25Ft, Black; Connector Type A L-Com 83H5707
CABLE ASSEMBLY, COAXIAL, RG58C, BNC M/M, 25FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, RG58C, BNC M/M, 25FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC58C-25 70126331 CC58C-25 83H5707
Product Name RG58C Coaxial Cable, BNC Male / Male, 25.0 ft RG58C CABLE, BNC MALE/MALE, 25.0FT Cable Assemblies - Coaxial Cables (RF) Cable Assembly, Coaxial, Rg58C, Bnc M/m, 25Ft, Black; Connector Type A L-Com
Cable Type Coaxial Coaxial Coaxial
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm) 24.93 ft (76 dm)
Connector Type BNC BNC BNC; BNC Straight Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers