L-com, Inc. RG58C Coaxial Cable, BNC Male / 90° Male, 1.0 ft CC58C-1HR

Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / 90° Male, 1.0 ft - CC58C-1HR - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / 90° Male, 1.0 ft
CC58C-1HR
RG58C Coaxial Cable, BNC Male / 90° Male, 1.0 ft CC58C-1HR
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Box style right angle BNC accommodates tight fit applications
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • 50 Ohm RF (Radio Frequency) transmission
  • RG58C/U stranded center conductor enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bncm /bncm Ra Rg58C/u 1 L-Com - 89M8050 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm /bncm Ra Rg58C/u 1 L-Com
89M8050
Ca Bncm /bncm Ra Rg58C/u 1 L-Com 89M8050
CA BNCM /BNCM RA RG58C/U 1

CA BNCM /BNCM RA RG58C/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-1HR 89M8050
Product Name RG58C Coaxial Cable, BNC Male / 90° Male, 1.0 ft Ca Bncm /bncm Ra Rg58C/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details