L-com, Inc. RG58C Coaxial Cable, BNC Male / Male, 15.0 ft CC58C-15

Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Crimp style attachment and molded strain relief result in a highly durable assembly Available from stock in 19 lengths ranging from .5 to 200 feet Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Crimp style attachment and molded strain relief result in a highly durable assembly Available from stock in 19 lengths ranging from .5 to 200 feet Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Male, 15.0 ft - CC58C-15 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Male, 15.0 ft
CC58C-15
RG58C Coaxial Cable, BNC Male / Male, 15.0 ft CC58C-15
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Crimp style attachment and molded strain relief result in a highly durable assembly Available from stock in 19 lengths ranging from .5 to 200 feet Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Gold plated contacts reduce insertion loss
  • RG58C/U stranded center conductor enhances flexibility

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
RG58C CABLE, BNC MALE/MALE, 15.0FT - 70126330 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG58C CABLE, BNC MALE/MALE, 15.0FT
70126330
RG58C CABLE, BNC MALE/MALE, 15.0FT 70126330
RG58C CABLE, BNC MALE/MALE, 15.0FT

RG58C CABLE, BNC MALE/MALE, 15.0FT

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC58C-15 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC58C-15
Cable Assemblies - Coaxial Cables (RF) CC58C-15
CA BNC M/BNC M RG58C/U 15'

CA BNC M/BNC M RG58C/U 15'

Supplier's Site
Rf Cable, Bnc Plug-Bnc Plug, 15Ft; Connector To Connector L-Com - 42M3692 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Bnc Plug, 15Ft; Connector To Connector L-Com
42M3692
Rf Cable, Bnc Plug-Bnc Plug, 15Ft; Connector To Connector L-Com 42M3692
RF CABLE, BNC PLUG-BNC PLUG, 15FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58C/U; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-BNC PLUG, 15FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58C/U; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC58C-15 70126330 CC58C-15 42M3692
Product Name RG58C Coaxial Cable, BNC Male / Male, 15.0 ft RG58C CABLE, BNC MALE/MALE, 15.0FT Cable Assemblies - Coaxial Cables (RF) Rf Cable, Bnc Plug-Bnc Plug, 15Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm) 15 ft (45.72 dm) 14.99 ft (45.7 dm)
Connector Type BNC BNC BNC; BNC Plug to BNC Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details